AAA Series 4 Pin Female Right Angle Cable Mount XLR, Silver Pins, Nickel Body
Right angle versions of AAA Series XLR Connectors.
4 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:R Series; Connector Colour:Black RoHS Compliant: Yes
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | R4FZ | SC2544-ND | R4FZ | 92H3980 | 70214435 |
| Product Name | R Series Right Angle Cable Mount XLR Connectors | Circular Connector Assemblies | Audio & Video Connectors | Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall | R/AFEMALE4PINCAB |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | ||
| Geometry | Right Angle | ||||
| Mounting | Free Hanging (In-Line), Right Angle | Cable Mount |