Conxall Corporation IEC Panel Mount Connector EAC405040

Description
IEC Panel Mount Connector, Female, Snap in, Panel thickness 0.040" Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.
Description
IEC Panel Mount Connector, Female, Snap in, Panel thickness 0.040" Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.

Suppliers

Company
Product
Description
Supplier Links
IEC Panel Mount Connector - EAC405040 - Conxall Corporation
Villa Park, IL, USA
IEC Panel Mount Connector
EAC405040
IEC Panel Mount Connector EAC405040
IEC Panel Mount Connector, Female, Snap in, Panel thickness 0.040" Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.

IEC Panel Mount Connector, Female, Snap in, Panel thickness 0.040"
Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrical connections. Extended socket versions permit minimum behind-panel depth.

Supplier's Site
POWER RECEPTACLE - 70214184 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER RECEPTACLE
70214184
POWER RECEPTACLE 70214184
UL and CSA Approved, International Standard CCE-22 Shell: Black glass reinforced thermoplastic polyester. UL flammability rating 94 V-O, yellow card #E45575. Pins: Silver-plated brass. Terminals: Electrotinned brass except EAC333, silver-plated brass. EAC333 . 3-pin male receptacle with right angle housing for PC board mount. Rear of panel mounting. PC terminals project 0.125" to extend through PC board. Ground pin is integral with the ground solder lug on rear of receptacle. Two additional 0.136" holes for fastening to panel or chassis. EAC309. 3-pin male receptacle with standard lug terminals. Mounts from front or rear of panel with two #5 screws or 0.125" rivets (not supplied). EAC311. 3-pin male receptacle with FASTON terminals. Mounts from front or rear of panel with two #5 screws or 0.125" diameter rivets (not supplied). EAC305. 3-contact female receptacle front mount with two #4 screws or 0.094" rivets (not supplied). EAC405. 3-contact female receptacle with standard solder lug terminals. Snap-in panel mounting. EAC409. 3-pin male receptacle with standard solder lug terminals. Snap-in panel mounting. EAC411. 3-pin male receptacle with FASTON terminals. Snap-in panel mounting.

UL and CSA Approved, International Standard CCE-22
Shell:
Black glass reinforced thermoplastic polyester. UL flammability rating 94 V-O, yellow card #E45575. Pins: Silver-plated brass. Terminals: Electrotinned brass except EAC333, silver-plated brass.

EAC333
. 3-pin male receptacle with right angle housing for PC board mount. Rear of panel mounting. PC terminals project 0.125" to extend through PC board. Ground pin is integral with the ground solder lug on rear of receptacle. Two additional 0.136" holes for fastening to panel or chassis. EAC309. 3-pin male receptacle with standard lug terminals. Mounts from front or rear of panel with two #5 screws or 0.125" rivets (not supplied). EAC311. 3-pin male receptacle with FASTON terminals. Mounts from front or rear of panel with two #5 screws or 0.125" diameter rivets (not supplied). EAC305. 3-contact female receptacle front mount with two #4 screws or 0.094" rivets (not supplied). EAC405. 3-contact female receptacle with standard solder lug terminals. Snap-in panel mounting. EAC409. 3-pin male receptacle with standard solder lug terminals. Snap-in panel mounting. EAC411. 3-pin male receptacle with FASTON terminals. Snap-in panel mounting.

Supplier's Site

Technical Specifications

  Conxall Corporation Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number EAC405040 70214184
Product Name IEC Panel Mount Connector POWER RECEPTACLE
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3335-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details