2 horizontal by 1 vertical position RCA PCB mount RCA jack, no mounting holes, unshielded, white/ red
Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
2 POS RA PH JK WHT/RED, RoHS
2 POS RA PH JK WHT/RED, RoHS
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PJRAN2X1U02X | PJRAN2X1U02X-ND | PJRAN2X1U02X | 81R0094 |
| Product Name | PJRA Series RCA Jacks 2x1, 2x2 | Audio Connectors | Audio & Video Connectors | 2 Pos Ra Ph Jk Wht/red, Rohs Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | ||
| Voltage Rating | 34 volts | 34 volts | ||
| Current Rating | 2.0 amps |