1 position RCA PCB mount RCA jack, no mounting holes, unshielded, yellow
comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
1 Pole Yellow Audio/RCA Jack, Right Angle, Through Hole, 2A Product overview: PJRAN1X1U04X from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-PJRAN1X1U04X can be used for catalog matching and distributor lookup.
1 POS RA PH JK YELLOW, RoHS
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
CONNECTOR, RCA/PHONO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Yellow; External Diameter:-; Product Range:-; Colour:Yellow RoHS Compliant: Yes
| Conxall Corporation | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | PJRAN1X1U04X | 434-PJRAN1X1U04X | PJRAN1X1U04X | PJRAN1X1U04X-ND | 89K7618 |
| Product Name | PJRA SERIES RCA 1X1 | Through-Hole 2A Electronic Connector | Audio & Video Connectors | Audio Connectors | Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Voltage Rating | 34 volts | 34 volts | 34 volts | ||
| Current Rating | 2.0 amps | 2.0 amps | |||
| Termination | Solder |