1 position RCA PCB mount RCA jack, no mounting holes, unshielded, black
comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
ROHS
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
CONNECTOR, RCA/PHONO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:-; Colour:Black RoHS Compliant: Yes
| Conxall Corporation | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | PJRAN1X1U01X | PJRAN1X1U01X | PJRAN1X1U01X | PJRAN1X1U01X-ND | 65K7770 |
| Product Name | PJRA SERIES RCA 1X1 | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio & Video Connectors | Audio Connectors | Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Voltage Rating | 34 volts | 34 volts | |||
| Current Rating | 2.0 amps |