Switchcraft, Inc. PJRA SERIES RCA 1X1 PJRAN1X1U03X

Description
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, red comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet
Description
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, red comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PJRA SERIES RCA 1X1 - PJRAN1X1U03X - Conxall Corporation
Villa Park, IL, USA
PJRA SERIES RCA 1X1
PJRAN1X1U03X
PJRA SERIES RCA 1X1 PJRAN1X1U03X
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, red comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

1 position RCA PCB mount RCA jack, no mounting holes, unshielded, red
comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

Supplier's Site
Audio Connectors - PJRAN1X1U03X-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
PJRAN1X1U03X-ND
Audio Connectors PJRAN1X1U03X-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
PJRAN1X1U03X
Audio & Video Connectors PJRAN1X1U03X
1 POS RA PH JK RED, RoHS

1 POS RA PH JK RED, RoHS

Buy Now
Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Switchcraft/conxall - 89K7617 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Switchcraft/conxall
89K7617
Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Switchcraft/conxall 89K7617
CONNECTOR, RCA/PHONO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:-; Colour:Red RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number PJRAN1X1U03X PJRAN1X1U03X-ND PJRAN1X1U03X 89K7617
Product Name PJRA SERIES RCA 1X1 Audio Connectors Audio & Video Connectors Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Switchcraft/conxall
Gender Female / Jack Female / Jack Female / Jack
Voltage Rating 34 volts 34 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-080LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details