2 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white
Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
2 POS RA SHLD JK RED-WHT, RoHS
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
CONNECTOR, 2POS RA SHLD PHJK RE ROHS COMPLIANT: YES
| Conxall Corporation | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | PJRAS2X1S01X | PJRAS2X1S01X | SC1859-ND | 09N0912 |
| Product Name | PJRA Series RCA Jacks 2x1, 2x2 | Audio & Video Connectors | Audio Connectors | Connector, 2Pos Ra Shld Phjk Re Rohs Compliant Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | ||
| Voltage Rating | 34 volts | 34 volts | ||
| Current Rating | 2.0 amps |