1 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white, with gold ground shell plating
Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
CONNECTOR, 2 POS RA SHLD PH JK ROHS COMPLIANT: NO
| Conxall Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | PJRAS1X2S01AUX | SC1856-ND | 09N0910 |
| Product Name | PJRA Series RCA Jacks 2x1, 2x2 | Audio Connectors | Connector, 2 Pos Ra Shld Ph Jk Rohs Compliant Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | |
| Voltage Rating | 34 volts | 34 volts | |
| Current Rating | 2.0 amps |