3-conductor 0.210"ID enclosed jack, insulated nickel plated copper alloy bushing, solder lugs
For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs featuring a sleeve and tip diameter of .206 inches are available. Mate with Number S128 Extension Jax® and S11 Littel Jax® jacks. Number S260 used interchangeable with Military Type M642/51 (Switchcraft Number 480) plugs.
Win Source Part Number: 1294290-S112BPCX
Category: Connectors, Interconnects>Barrel
Series: Hi-D® S11*
Features: Mounting Hardware, Thread Lock
Connector Type: Phone Jack
Termination: Solder
Package: Bulk
Contact Material: Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Polyester, Glass Filled
Standard Package: 500
Body Material: Copper Alloy
Number of Positions/Contacts: 3 Conductors, 3 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Nickel
Industry Recognized Mating Diameter: 5.23mm (0.206")
Actual Diameter: 0.210" (5.33mm)
Mounting Type: Panel Mount, Through Hole
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.
Other Names: S112BPCX,SC2550
Base Product Number: S11
"5.23mm (0.206"") Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
Connectors Audio/Video,Phone,Hd
| Conxall Corporation | Win Source Electronics | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S112BPCX | 1294290-S112BPCX | SC2550-ND | S112BPCX | 09N8019 |
| Product Name | .206" Enclosed Jack | Connectors, Interconnects - Barrel - Audio Connectors | Audio Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Hi D Jax, Rohs Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack |