Switchcraft, Inc. PJRA SERIES RCA 1X1 PJRAN1X1U03AUX

Description
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, red, with gold ground shell plating comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet
Description
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, red, with gold ground shell plating comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PJRA SERIES RCA 1X1 - PJRAN1X1U03AUX - Conxall Corporation
Villa Park, IL, USA
PJRA SERIES RCA 1X1
PJRAN1X1U03AUX
PJRA SERIES RCA 1X1 PJRAN1X1U03AUX
1 position RCA PCB mount RCA jack, no mounting holes, unshielded, red, with gold ground shell plating comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

1 position RCA PCB mount RCA jack, no mounting holes, unshielded, red, with gold ground shell plating
comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 1x1 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

Supplier's Site
Audio Connectors - SC1853-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1853-ND
Audio Connectors SC1853-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

Buy Now Datasheet
Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Switchcraft/conxall - 62AC8869 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Switchcraft/conxall
62AC8869
Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Switchcraft/conxall 62AC8869
RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Alloy Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:PJRA Series RoHS Compliant: No

RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Alloy Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:PJRA Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number PJRAN1X1U03AUX SC1853-ND 62AC8869
Product Name PJRA SERIES RCA 1X1 Audio Connectors Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Switchcraft/conxall
Gender Female / Jack Female / Jack Female / Jack
Voltage Rating 34 volts 34 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type PTH
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details