DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.7" (43.18mm) overall length, black insulator tip, red handle, locking
2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
Win Source Part Number: 1294266-S765K
Category: Connectors, Interconnects>Barrel
Features: Cable Clamp, Thread Lock
Connector Type: Plug
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Body Material: Brass
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 2 pcs - 1 Connector, 1 Handle
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.083" (2.10mm ID), 0.217" (5.50mm OD)
Insulation Color: Red
Mounting Type: Free Hanging (In-Line)
Body Color: Silver, Red
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: S765K,SC2047
Base Product Number: S765
2.0MM X.374 POWER PLUG, RoHS
| Conxall Corporation | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S765K | SC2047-ND | 1294266-S765K | S765K | 52F665 |
| Product Name | Standard DC Power Plugs | Power Connectors | Connectors, Interconnects - Barrel - Power Connectors | Power Connectors | 2.0Mm X.374 Power Plug, Rohs Switchcraft/conxall |
| Gender | Male / Plug | Female / Jack |