Conxall Corporation EN3 Series Accessories EN3BOOT

Description
EN3 Series, regular boot for cable diameters 0.160"-0.265" All of the tools and accesories needed to complete the EN3 family of products.
Request a Quote Datasheet
Description
EN3 Series, regular boot for cable diameters 0.160"-0.265" All of the tools and accesories needed to complete the EN3 family of products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN3 Series Accessories - EN3BOOT - Conxall Corporation
Villa Park, IL, USA
EN3 Series Accessories
EN3BOOT
EN3 Series Accessories EN3BOOT
EN3 Series, regular boot for cable diameters 0.160"-0.265" All of the tools and accesories needed to complete the EN3 family of products.

EN3 Series, regular boot for cable diameters 0.160"-0.265"
All of the tools and accesories needed to complete the EN3 family of products.

Supplier's Site
Singapore, Singapore
Electronic Connector
329-EN3BOOT
Electronic Connector 329-EN3BOOT
Connector Accessories Boot Straight Product overview: EN3BOOT from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-EN3BOOT can be used for catalog matching and distributor lookup.

Connector Accessories Boot Straight Product overview: EN3BOOT from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-EN3BOOT can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connector Accessories - SC1523-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
SC1523-ND
Circular Connector Accessories SC1523-ND
Connector Boot Black

Connector Boot Black

Buy Now Datasheet
Circular Connectors - Circular Connectors - Accessories - EN3BOOT - 793917-EN3BOOT - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Accessories - EN3BOOT
793917-EN3BOOT
Circular Connectors - Circular Connectors - Accessories - EN3BOOT 793917-EN3BOOT
Manufacturer: Switchcraft Inc. Win Source Part Number: 793917-EN3BOOT Series: EN3 Color: Black Features: Strain Relief Accessory Type: Boot For Use With/Related Products: EN3 Connectors Material: Thermoplastic Rubber Family Name: EN3BOOT Categories: Connectors, Interconnects Introduction Date: January 16, 1998 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Switchcraft Inc.
Win Source Part Number: 793917-EN3BOOT
Series: EN3
Color: Black
Features: Strain Relief
Accessory Type: Boot
For Use With/Related Products: EN3 Connectors
Material: Thermoplastic Rubber
Family Name: EN3BOOT
Categories: Connectors, Interconnects
Introduction Date: January 16, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Conxall Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EN3BOOT 329-EN3BOOT SC1523-ND 793917-EN3BOOT
Product Name EN3 Series Accessories Electronic Connector Circular Connector Accessories Circular Connectors - Circular Connectors - Accessories - EN3BOOT
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details