Switchcraft, Inc. .206" Commercial Plug S260

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone plug

Phone plug

Supplier's Site
.206
Villa Park, IL, USA
.206" Commercial Plug
S260
.206" Commercial Plug S260
.206" 3-conductor Plug, Screw terminals, black handle For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs featuring a sleeve and tip diameter of .206 inches are available. Mate with Number S128 Extension Jax® and S11 Littel Jax® jacks. Number S260 used interchangeable with Military Type M642/51 (Switchcraft Number 480) plugs. Mate with jacks S12B, S13B, M444, MT342B, MT344B and others.

.206" 3-conductor Plug, Screw terminals, black handle
For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs featuring a sleeve and tip diameter of .206 inches are available. Mate with Number S128 Extension Jax® and S11 Littel Jax® jacks. Number S260 used interchangeable with Military Type M642/51 (Switchcraft Number 480) plugs. Mate with jacks S12B, S13B, M444, MT342B, MT344B and others.

Supplier's Site
Audio Connectors - SC1080-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1080-ND
Audio Connectors SC1080-ND
"5.23mm (0.206"") Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

"5.23mm (0.206"") Phone Plug Stereo (3 Conductor, TRS) Connector Screw"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
434-S260
Electronic Connector 434-S260
Conn Phone Plug M 3 POS Screw ST Cable Mount 3 Terminal 1 Port Product overview: S260 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-S260 can be used for catalog matching and distributor lookup.

Conn Phone Plug M 3 POS Screw ST Cable Mount 3 Terminal 1 Port Product overview: S260 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-S260 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrel - Barrel - Audio Connectors - S260 - 892933-S260 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - S260
892933-S260
Barrel - Barrel - Audio Connectors - S260 892933-S260
Manufacturer: Switchcraft Inc. Win Source Part Number: 892933-S260 Series: LITTEL-PLUG® Features: 5.23mm (0.206") Phone Plug Stereo (3 Conductor, TRS) Connector Screw Package: Bulk Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000

Manufacturer: Switchcraft Inc.
Win Source Part Number: 892933-S260
Series: LITTEL-PLUG®
Features: 5.23mm (0.206") Phone Plug Stereo (3 Conductor, TRS) Connector Screw
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000

Buy Now Datasheet
Audio & Video Connectors - S260 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
S260
Audio & Video Connectors S260
LITTEL PLUG, RoHS

LITTEL PLUG, RoHS

Buy Now
Littel Plug, Rohs Rohs Compliant Switchcraft/conxall - 94F7860 - Newark, An Avnet Company
Chicago, IL, United States
Littel Plug, Rohs Rohs Compliant Switchcraft/conxall
94F7860
Littel Plug, Rohs Rohs Compliant Switchcraft/conxall 94F7860
LITTEL PLUG, ROHS ROHS COMPLIANT: YES

LITTEL PLUG, ROHS ROHS COMPLIANT: YES

Supplier's Site
Plug, Phone; 3; Screw; 0.206; 2.7 in.; 0.206 in. - 70214518 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; 3; Screw; 0.206; 2.7 in.; 0.206 in.
70214518
Plug, Phone; 3; Screw; 0.206; 2.7 in.; 0.206 in. 70214518
0.206 in. Cable Outer Diameter, Commercial Phone Plugs Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

0.206 in. Cable Outer Diameter, Commercial Phone Plugs
Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S260 S260 SC1080-ND 434-S260 892933-S260 S260 94F7860 70214518
Product Name .206" Commercial Plug Audio Connectors Electronic Connector Barrel - Barrel - Audio Connectors - S260 Audio & Video Connectors Littel Plug, Rohs Rohs Compliant Switchcraft/conxall Plug, Phone; 3; Screw; 0.206; 2.7 in.; 0.206 in.
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details