Conxall Corporation RMAS8 Series Dual Iso Mic Splitters RMAS8PRO

Description
Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Jensen Transformers, Mic Splitter The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated audio splitters. A line level pad on each of the 8 input channels allows connection of either mic or line level audio signals. Ground lift switches on each of the 16 transformer isolated outputs help eliminate ground loops. Additionally, a set of 8 direct (non-isolated) outputs enable a permanent and secure connection to phantom power supplies.
Description
Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Jensen Transformers, Mic Splitter The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated audio splitters. A line level pad on each of the 8 input channels allows connection of either mic or line level audio signals. Ground lift switches on each of the 16 transformer isolated outputs help eliminate ground loops. Additionally, a set of 8 direct (non-isolated) outputs enable a permanent and secure connection to phantom power supplies.

Suppliers

Company
Product
Description
Supplier Links
RMAS8 Series Dual Iso Mic Splitters - RMAS8PRO - Conxall Corporation
Villa Park, IL, USA
RMAS8 Series Dual Iso Mic Splitters
RMAS8PRO
RMAS8 Series Dual Iso Mic Splitters RMAS8PRO
Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Jensen Transformers, Mic Splitter The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated audio splitters. A line level pad on each of the 8 input channels allows connection of either mic or line level audio signals. Ground lift switches on each of the 16 transformer isolated outputs help eliminate ground loops. Additionally, a set of 8 direct (non-isolated) outputs enable a permanent and secure connection to phantom power supplies.

Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Jensen Transformers, Mic Splitter
The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated audio splitters. A line level pad on each of the 8 input channels allows connection of either mic or line level audio signals. Ground lift switches on each of the 16 transformer isolated outputs help eliminate ground loops. Additionally, a set of 8 direct (non-isolated) outputs enable a permanent and secure connection to phantom power supplies.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number RMAS8PRO
Product Name RMAS8 Series Dual Iso Mic Splitters
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details