Conxall Corporation QG XLR Patchbay Series for E and EH Series Con... QGPK3B440

Description
QG XLR Patchbay Series for E and EH Series Connectors 2RU Empty QG Panel with 2X16 "E" Series Knockouts, 4-40 Tapped Holes, w/Cable Tie Bar The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.
Request a Quote
Description
QG XLR Patchbay Series for E and EH Series Connectors 2RU Empty QG Panel with 2X16 "E" Series Knockouts, 4-40 Tapped Holes, w/Cable Tie Bar The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
QG XLR Patchbay Series for E and EH Series Con... - QGPK3B440 - Conxall Corporation
Villa Park, IL, USA
QG XLR Patchbay Series for E and EH Series Con...
QGPK3B440
QG XLR Patchbay Series for E and EH Series Con... QGPK3B440
QG XLR Patchbay Series for E and EH Series Connectors 2RU Empty QG Panel with 2X16 "E" Series Knockouts, 4-40 Tapped Holes, w/Cable Tie Bar The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

QG XLR Patchbay Series for E and EH Series Connectors
2RU Empty QG Panel with 2X16 "E" Series Knockouts, 4-40 Tapped Holes, w/Cable Tie Bar
The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
QGPK3B440
Audio & Video Connectors QGPK3B440
QG PATCH PANEL 3.5 UNASSEMBLD

QG PATCH PANEL 3.5 UNASSEMBLD

Buy Now

Technical Specifications

  Conxall Corporation Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number QGPK3B440 QGPK3B440
Product Name QG XLR Patchbay Series for E and EH Series Con... Audio & Video Connectors
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to BNC Female, Adapter - 9323 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details