Switchcraft, Inc. HPC Series Rectangular Panel Connector with Fa... HPCP42F

Description
HPC Series Rectangular Panel Connector with Faston Termination HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, .140" dia. hole, Faston 0.250" termination HPC Series rectangular panel mount connectors with faston termination
Request a Quote Datasheet
Description
HPC Series Rectangular Panel Connector with Faston Termination HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, .140" dia. hole, Faston 0.250" termination HPC Series rectangular panel mount connectors with faston termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPC Series Rectangular Panel Connector with Fa... - HPCP42F - Conxall Corporation
Villa Park, IL, USA
HPC Series Rectangular Panel Connector with Fa...
HPCP42F
HPC Series Rectangular Panel Connector with Fa... HPCP42F
HPC Series Rectangular Panel Connector with Faston Termination HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, .140" dia. hole, Faston 0.250" termination HPC Series rectangular panel mount connectors with faston termination

HPC Series Rectangular Panel Connector with Faston Termination
HPC Loudspeaker, Panel Mount Connector, .1" recessed flange, .140" dia. hole, Faston 0.250" termination
HPC Series rectangular panel mount connectors with faston termination

Supplier's Site
Circular Connector Assemblies - SC2517-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2517-ND
Circular Connector Assemblies SC2517-ND
"4 (Power) Position Circular Connector Receptacle, Non-Gendered Quick Connect - 0.250"" (6.3mm)"

"4 (Power) Position Circular Connector Receptacle, Non-Gendered Quick Connect - 0.250"" (6.3mm)"

Buy Now Datasheet
Power Panel Connector, High; 4; 30 A; 1500 VAC (RMS); 10 AWG; 2T Ohms (Min.); - 70214200 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Panel Connector, High; 4; 30 A; 1500 VAC (RMS); 10 AWG; 2T Ohms (Min.);
70214200
Power Panel Connector, High; 4; 30 A; 1500 VAC (RMS); 10 AWG; 2T Ohms (Min.); 70214200
High Power Connector Panel mounts have two different faston terminal sizes, 0.187 in. and 0.250 in. Panel mounts offered with two different flange depths, 0.100 in. and 0.200 in. Right angle or straight PC board terminals on panel mounts Available with 0.187" or 0.250" Faston Terminals, Both Rated at 50 Amps Per UL 1977 Available In Two Panel Depths, 0.100" or 0.200" “Push-to-Lock” Mating Design, No 1⁄4 Turn to Engage Contacts

High Power Connector

  • Panel mounts have two different faston terminal sizes, 0.187 in. and 0.250 in.
  • Panel mounts offered with two different flange depths, 0.100 in. and 0.200 in.
  • Right angle or straight PC board terminals on panel mounts
  • Available with 0.187" or 0.250" Faston Terminals, Both Rated at 50 Amps Per UL 1977
  • Available In Two Panel Depths, 0.100" or 0.200"
  • “Push-to-Lock” Mating Design, No 1⁄4 Turn to Engage Contacts
Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPCP42F SC2517-ND 70214200
Product Name HPC Series Rectangular Panel Connector with Fa... Circular Connector Assemblies Power Panel Connector, High; 4; 30 A; 1500 VAC (RMS); 10 AWG; 2T Ohms (Min.);
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video
Mounting Panel Mount Panel Mount
Current Rating 50.0 amps 50.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Socket, solder terminal, screened, 3-pole, Audio Plug/Sockets, 3.5 mm - 4832.2300 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers