DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.42" (36.07mm) overall length, white insulator tip, red handle
2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
DC Power Connectors DC PWR PLG 0.080 1.42L, RED HANDLE
CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S765 | S765-ND | S765 | 787-S765 | 37F2998 |
| Product Name | Standard DC Power Plugs | Power Connectors | Power Connectors | DC Power Connectors DC PWR PLG 0.080 1.42L, RED HANDLE | Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall |
| Gender | Male / Plug | Female / Jack | Male / Plug |