Conxall Corporation QG XLR Patchbay Series for E and EH Series Con... QGPK332MFB

Description
QG XLR Patchbay Series for E and EH Series Connectors 2RU QG Panel with 16 Male and 16 Female XLRs Pre-Loaded The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.
Request a Quote
Description
QG XLR Patchbay Series for E and EH Series Connectors 2RU QG Panel with 16 Male and 16 Female XLRs Pre-Loaded The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
QG XLR Patchbay Series for E and EH Series Con... - QGPK332MFB - Conxall Corporation
Villa Park, IL, USA
QG XLR Patchbay Series for E and EH Series Con...
QGPK332MFB
QG XLR Patchbay Series for E and EH Series Con... QGPK332MFB
QG XLR Patchbay Series for E and EH Series Connectors 2RU QG Panel with 16 Male and 16 Female XLRs Pre-Loaded The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

QG XLR Patchbay Series for E and EH Series Connectors
2RU QG Panel with 16 Male and 16 Female XLRs Pre-Loaded
The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
QGPK332MFB
Audio & Video Connectors QGPK332MFB
QG PATCH BAY 3.5

QG PATCH BAY 3.5

Buy Now
Qg Patchbay, 3.5
Chicago, IL, United States
Qg Patchbay, 3.5"ht, 19" Rack Loaded With E Series Qg Connectors Switchcraft/conxall
20C1351
Qg Patchbay, 3.5"ht, 19" Rack Loaded With E Series Qg Connectors Switchcraft/conxall 20C1351
QG PATCHBAY, 3.5"HT, 19" RACK LOADED WITH E SERIES QG CONNECTORS

QG PATCHBAY, 3.5"HT, 19" RACK LOADED WITH E SERIES QG CONNECTORS

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QGPK332MFB QGPK332MFB 20C1351
Product Name QG XLR Patchbay Series for E and EH Series Con... Audio & Video Connectors Qg Patchbay, 3.5"ht, 19" Rack Loaded With E Series Qg Connectors Switchcraft/conxall
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECL-S-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details