Switchcraft, Inc. XLR Wall Plate K3FS

Description
Wall plate mounting
Request a Quote Datasheet
Description
Wall plate mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall plate mounting

Wall plate mounting

Supplier's Site
XLR Wall Plate - K3FS - Conxall Corporation
Villa Park, IL, USA
XLR Wall Plate
K3FS
XLR Wall Plate K3FS
1 Gang XLR Wall Plate pre-loaded with 2 rectangular (D3F) 3-Pin XLR female connectors - stainless steel finish XLR connectors housed in a wall plate for easy mounting.

1 Gang XLR Wall Plate pre-loaded with 2 rectangular (D3F) 3-Pin XLR female connectors - stainless steel finish
XLR connectors housed in a wall plate for easy mounting.

Supplier's Site
Circular Connector Assemblies - SC1032-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1032-ND
Circular Connector Assemblies SC1032-ND
3, 3 Position Circular Connector Plug, Female Sockets Solder Cup

3, 3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
K3FS
Audio & Video Connectors K3FS
AUDIO CONNECTOR, RoHS

AUDIO CONNECTOR, RoHS

Buy Now
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 22F1032 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
22F1032
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 22F1032
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Wall Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Wall Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K3FS K3FS SC1032-ND K3FS 22F1032
Product Name XLR Wall Plate Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details