Switchcraft, Inc. PJRA Series RCA Jacks 2x1, 2x2 PJRAS2X2S01X

Description
2 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white (x2) / red (x2) Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet
Description
2 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white (x2) / red (x2) Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PJRA Series RCA Jacks 2x1, 2x2 - PJRAS2X2S01X - Conxall Corporation
Villa Park, IL, USA
PJRA Series RCA Jacks 2x1, 2x2
PJRAS2X2S01X
PJRA Series RCA Jacks 2x1, 2x2 PJRAS2X2S01X
2 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white (x2) / red (x2) Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

2 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white (x2) / red (x2)
Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

Supplier's Site
Audio Connectors - SC2888-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2888-ND
Audio Connectors SC2888-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
PJRAS2X2S01X
Audio & Video Connectors PJRAS2X2S01X
4 POS SHLD JK WW-RR, RoHS

4 POS SHLD JK WW-RR, RoHS

Buy Now
Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Switchcraft/conxall - 03M4240 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
03M4240
Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Switchcraft/conxall 03M4240
CONNECTOR, RCA/PHONO, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red, White; External Diameter:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red, White; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number PJRAS2X2S01X SC2888-ND PJRAS2X2S01X 03M4240
Product Name PJRA Series RCA Jacks 2x1, 2x2 Audio Connectors Audio & Video Connectors Connector, Rca/phono, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
Gender Female / Jack Female / Jack Female / Jack
Voltage Rating 34 volts 34 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Jack Plugs & Sockets - 9131005 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Screw Connectors - 36-7691-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Nano Strip Connectors - A79048-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers