3 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white (x3) top / red (x3) bottom
Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Addresses the requirements of the most critical audio and audio/video applications. 3 and 6 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
6 POS RA SHLD JK WWW-RRR, RoHS
6 POS RA SHLD JK WWW
6 POS RA SHLD JK WWW-RRR, RoHS
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PJRAS3X2S01X | SC1860-ND | PJRAS3X2S01X | PJRAS3X2S01X | 03M4241 |
| Product Name | PJRA Series RCA Jacks 3x1, 3x2 | Audio Connectors | Audio & Video Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | 6 Pos Ra Shld Jk Www-Rrr, Rohs Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | |||
| Voltage Rating | 34 volts | 34 volts | |||
| Current Rating | 2.0 amps |