Switchcraft, Inc. Standard DC Power Plugs S760

Description
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.42" (36.07mm) overall length, white insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet
Description
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.42" (36.07mm) overall length, white insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard DC Power Plugs - S760 - Conxall Corporation
Villa Park, IL, USA
Standard DC Power Plugs
S760
Standard DC Power Plugs S760
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.42" (36.07mm) overall length, white insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.42" (36.07mm) overall length, white insulator tip, black handle
2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

Supplier's Site
Barrel - Barrel - Power Connectors - S760 - 1245610-S760 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - S760
1245610-S760
Barrel - Barrel - Power Connectors - S760 1245610-S760
Manufacturer: Switchcraft Inc. Win Source Part Number: 1245610-S760 Manufacturer Homepage: switchcraft.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Security

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1245610-S760
Manufacturer Homepage: switchcraft.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Security

Buy Now
Singapore, Singapore
5A Electronic Connector
301-S760
5A Electronic Connector 301-S760
Power Connector, 2 Pos, Female, Straight, Cable Mount, 5A Product overview: S760 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-S760 can be used for catalog matching and distributor lookup.

Power Connector, 2 Pos, Female, Straight, Cable Mount, 5A Product overview: S760 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-S760 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - SC1052-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1052-ND
Power Connectors SC1052-ND
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
S760
Power Connectors S760
2.0MM X.374 POWER PLUG, RoHS

2.0MM X.374 POWER PLUG, RoHS

Buy Now
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall - 37F2997 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall
37F2997
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall 37F2997
CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Plug - 70214595 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Plug
70214595
Power Plug 70214595
Miniature Power Plugs 2-conductor power jacks. Hollow center pin available in 3 pin diameters and 2 finger lengths Locking option available for added security in critical applications Molded plastic handles available in black Sleeve terminal serves as cord clamp Switchcraft Mating Jack - 722A, RAPC722, RASH722, RASM722, PC722A, RA722A 5 amps

Miniature Power Plugs

  • 2-conductor power jacks.
  • Hollow center pin available in 3 pin diameters and 2 finger lengths
  • Locking option available for added security in critical applications
  • Molded plastic handles available in black
  • Sleeve terminal serves as cord clamp
  • Switchcraft Mating Jack - 722A, RAPC722, RASH722, RASM722, PC722A, RA722A
  • 5 amps
Supplier's Site

Technical Specifications

  Conxall Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S760 1245610-S760 301-S760 SC1052-ND S760 37F2997 70214595
Product Name Standard DC Power Plugs Barrel - Barrel - Power Connectors - S760 5A Electronic Connector Power Connectors Power Connectors Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall Power Plug
Gender Male / Plug Female / Jack Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details