Switchcraft, Inc. IEC Panel Mount Connector EAC311X

Description
IEC Panel Mount Connector, male, mounts both, faston Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.
Request a Quote Datasheet
Description
IEC Panel Mount Connector, male, mounts both, faston Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Panel Mount Connector - EAC311X - Conxall Corporation
Villa Park, IL, USA
IEC Panel Mount Connector
EAC311X
IEC Panel Mount Connector EAC311X
IEC Panel Mount Connector, male, mounts both, faston Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.

IEC Panel Mount Connector, male, mounts both, faston
Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrical connections. Extended socket versions permit minimum behind-panel depth.

Supplier's Site
Power Entry Modules (PEM) - SC1532-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
SC1532-ND
Power Entry Modules (PEM) SC1532-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Swedesboro, NJ, United States
3 PIN MALE AC RECEPT, RoHS

3 PIN MALE AC RECEPT, RoHS

Buy Now
Power Entry, Rcpt, 15A, 250Vac, Qc; Product Range Switchcraft/conxall - 17W6138 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 250Vac, Qc; Product Range Switchcraft/conxall
17W6138
Power Entry, Rcpt, 15A, 250Vac, Qc; Product Range Switchcraft/conxall 17W6138
POWER ENTRY, RCPT, 15A, 250VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:250V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: NA

POWER ENTRY, RCPT, 15A, 250VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:250V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EAC311X SC1532-ND EAC311X 17W6138
Product Name IEC Panel Mount Connector Power Entry Modules (PEM) Power Entry, Rcpt, 15A, 250Vac, Qc; Product Range Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details