Switchcraft, Inc. HPC Series Cable Mount Connectors HPCC4F

Description
HPC Cable Mount Plug, w/.250 Faston Terminals line.
Request a Quote Datasheet
Description
HPC Cable Mount Plug, w/.250 Faston Terminals line.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPC Series Cable Mount Connectors - HPCC4F - Conxall Corporation
Villa Park, IL, USA
HPC Series Cable Mount Connectors
HPCC4F
HPC Series Cable Mount Connectors HPCC4F
HPC Cable Mount Plug, w/.250 Faston Terminals line.

HPC Cable Mount Plug, w/.250 Faston Terminals
line.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
HPCC4F
Audio & Video Connectors HPCC4F
HPC STR CORD FAST-ON, RoHS

HPC STR CORD FAST-ON, RoHS

Buy Now
Circular Connector Assemblies - HPCC4F-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
HPCC4F-ND
Circular Connector Assemblies HPCC4F-ND
"4 (Power) Position Circular Connector Plug, Non-Gendered Quick Connect - 0.250"" (6.3mm)"

"4 (Power) Position Circular Connector Plug, Non-Gendered Quick Connect - 0.250"" (6.3mm)"

Buy Now Datasheet
Cord Plug, High Power; 4; 30 A; 1500 VAC (RMS); 10 AWG; gt 2T Ohms - 70214573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Plug, High Power; 4; 30 A; 1500 VAC (RMS); 10 AWG; gt 2T Ohms
70214573
Cord Plug, High Power; 4; 30 A; 1500 VAC (RMS); 10 AWG; gt 2T Ohms 70214573
High Power Connector, 30 A Current Rating, Silver-Plated over Copper Alloy Contact Material 50 A rating per UL 1977 on faston versions Panel mounts have two different Faston terminal sizes, 0.187 " and 0.250 " Panel mounts offered with two different flange depths, 0.100 " and 0.200 " 0.200 " depth flange offers easy rear mounting Right angle or straight PC board terminals on panel mounts 30 A Rating Per UL 1977 on PC Mount Versions 50 A Rating Per UL 1977 on Faston® Versions Available in Either Straight, Right-Angle or In-Line The In-Line Version Mates with Either the Straight- or Right-Angle Cord Plug, Allowing the Extension of Cable Runs

High Power Connector, 30 A Current Rating, Silver-Plated over Copper Alloy Contact Material

  • 50 A rating per UL 1977 on faston versions
  • Panel mounts have two different Faston terminal sizes, 0.187 " and 0.250 "
  • Panel mounts offered with two different flange depths, 0.100 " and 0.200 "
  • 0.200 " depth flange offers easy rear mounting
  • Right angle or straight PC board terminals on panel mounts
  • 30 A Rating Per UL 1977 on PC Mount Versions
  • 50 A Rating Per UL 1977 on Faston® Versions
  • Available in Either Straight, Right-Angle or In-Line
  • The In-Line Version Mates with Either the Straight- or Right-Angle Cord Plug, Allowing the Extension of Cable Runs
Supplier's Site
Connector, Hpc Straight Cord Fa Rohs Compliant Switchcraft/conxall - 14R8568 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hpc Straight Cord Fa Rohs Compliant Switchcraft/conxall
14R8568
Connector, Hpc Straight Cord Fa Rohs Compliant Switchcraft/conxall 14R8568
CONNECTOR, HPC STRAIGHT CORD FA ROHS COMPLIANT: YES

CONNECTOR, HPC STRAIGHT CORD FA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPCC4F HPCC4F HPCC4F-ND 70214573 14R8568
Product Name HPC Series Cable Mount Connectors Audio & Video Connectors Circular Connector Assemblies Cord Plug, High Power; 4; 30 A; 1500 VAC (RMS); 10 AWG; gt 2T Ohms Connector, Hpc Straight Cord Fa Rohs Compliant Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data