Switchcraft, Inc. Standard DC Power Plugs S766K

Description
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, red handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet
Description
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, red handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard DC Power Plugs - S766K - Conxall Corporation
Villa Park, IL, USA
Standard DC Power Plugs
S766K
Standard DC Power Plugs S766K
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, red handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, red handle, locking
2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

Supplier's Site
Power Connectors - SC2754-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC2754-ND
Power Connectors SC2754-ND
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Connectors, Interconnects - Barrel - Power Connectors - 1294271-S766K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1294271-S766K
Connectors, Interconnects - Barrel - Power Connectors 1294271-S766K
Win Source Part Number: 1294271-S766K Category: Connectors, Interconnects>Barrel - Power Connectors Features: Thread Lock Connector Type: Plug Termination: Solder Eyelet(s) Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Body Material: Brass Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 2 pcs - 1 Connector, 1 Handle Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.217" (5.50mm OD) Insulation Color: Red Mounting Type: Free Hanging (In-Line) Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: S766K,SC2754

Win Source Part Number: 1294271-S766K
Category: Connectors, Interconnects>Barrel - Power Connectors
Features: Thread Lock
Connector Type: Plug
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Body Material: Brass
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 2 pcs - 1 Connector, 1 Handle
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.217" (5.50mm OD)
Insulation Color: Red
Mounting Type: Free Hanging (In-Line)
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: S766K,SC2754

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
S766K
Power Connectors S766K
2.0MM X.474 POWER PLUG, RoHS

2.0MM X.474 POWER PLUG, RoHS

Buy Now
2.0Mm X.474 Power Plug, Rohs Switchcraft/conxall - 52F666 - Newark, An Avnet Company
Chicago, IL, United States
2.0Mm X.474 Power Plug, Rohs Switchcraft/conxall
52F666
2.0Mm X.474 Power Plug, Rohs Switchcraft/conxall 52F666
2.0MM X.474 POWER PLUG, RoHS

2.0MM X.474 POWER PLUG, RoHS

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S766K SC2754-ND 1294271-S766K S766K 52F666
Product Name Standard DC Power Plugs Power Connectors Connectors, Interconnects - Barrel - Power Connectors Power Connectors 2.0Mm X.474 Power Plug, Rohs Switchcraft/conxall
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details