Switchcraft, Inc. RTT BANTAM JACKS RTT34B02X

Description
Bantam / TT Jack, Right Angle PC Mount, Double Closed Circuit Right-angle miniature phone jacks provide low-profile packaging. Single and twin 3-conductor jacks provide plug-jack access to communication circuits for patching and/or testing. Tips and rings are shunted. These jacks mate with Switchcraft miniature TT® plugs and patch cords.
Request a Quote Datasheet
Description
Bantam / TT Jack, Right Angle PC Mount, Double Closed Circuit Right-angle miniature phone jacks provide low-profile packaging. Single and twin 3-conductor jacks provide plug-jack access to communication circuits for patching and/or testing. Tips and rings are shunted. These jacks mate with Switchcraft miniature TT® plugs and patch cords.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTT BANTAM JACKS - RTT34B02X - Conxall Corporation
Villa Park, IL, USA
RTT BANTAM JACKS
RTT34B02X
RTT BANTAM JACKS RTT34B02X
Bantam / TT Jack, Right Angle PC Mount, Double Closed Circuit Right-angle miniature phone jacks provide low-profile packaging. Single and twin 3-conductor jacks provide plug-jack access to communication circuits for patching and/or testing. Tips and rings are shunted. These jacks mate with Switchcraft miniature TT® plugs and patch cords.

Bantam / TT Jack, Right Angle PC Mount, Double Closed Circuit
Right-angle miniature phone jacks provide low-profile packaging. Single and twin 3-conductor jacks provide plug-jack access to communication circuits for patching and/or testing. Tips and rings are shunted. These jacks mate with Switchcraft miniature TT® plugs and patch cords.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
RTT34B02X
Audio & Video Connectors RTT34B02X
3 CONDUCTOR RTT JACK, RoHS

3 CONDUCTOR RTT JACK, RoHS

Buy Now
Audio Connectors - SC1867-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1867-ND
Audio Connectors SC1867-ND
"4.39mm (0.173"") Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

"4.39mm (0.173"") Phone Jack Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 51M4460 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
51M4460
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 51M4460
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number RTT34B02X RTT34B02X SC1867-ND 51M4460
Product Name RTT BANTAM JACKS Audio & Video Connectors Audio Connectors Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50016-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PwrBlade+ ® - 10106126-8006002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
5 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details