Conxall Corporation RMAS8 Series Dual Iso Mic Splitters RMAS8CPRO

Description
Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Jensen Transformers, Mic Splitter. All I/O on rear. The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated audio splitters. A line level pad on each of the 8 input channels allows connection of either mic or line level audio signals. Ground lift switches on each of the 16 transformer isolated outputs help eliminate ground loops. Additionally, a set of 8 direct (non-isolated) outputs enable a permanent and secure connection to phantom power supplies.
Description
Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Jensen Transformers, Mic Splitter. All I/O on rear. The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated audio splitters. A line level pad on each of the 8 input channels allows connection of either mic or line level audio signals. Ground lift switches on each of the 16 transformer isolated outputs help eliminate ground loops. Additionally, a set of 8 direct (non-isolated) outputs enable a permanent and secure connection to phantom power supplies.

Suppliers

Company
Product
Description
Supplier Links
RMAS8 Series Dual Iso Mic Splitters - RMAS8CPRO - Conxall Corporation
Villa Park, IL, USA
RMAS8 Series Dual Iso Mic Splitters
RMAS8CPRO
RMAS8 Series Dual Iso Mic Splitters RMAS8CPRO
Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Jensen Transformers, Mic Splitter. All I/O on rear. The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated audio splitters. A line level pad on each of the 8 input channels allows connection of either mic or line level audio signals. Ground lift switches on each of the 16 transformer isolated outputs help eliminate ground loops. Additionally, a set of 8 direct (non-isolated) outputs enable a permanent and secure connection to phantom power supplies.

Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Jensen Transformers, Mic Splitter. All I/O on rear.
The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated audio splitters. A line level pad on each of the 8 input channels allows connection of either mic or line level audio signals. Ground lift switches on each of the 16 transformer isolated outputs help eliminate ground loops. Additionally, a set of 8 direct (non-isolated) outputs enable a permanent and secure connection to phantom power supplies.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number RMAS8CPRO
Product Name RMAS8 Series Dual Iso Mic Splitters
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
B Series: Robust Modular Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details