1 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white/ red
Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
2 POS RA SHLD PH JK WHT-RED,Ro
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
Manufacturer: Switchcraft Inc.
Win Source Part Number: 889947-PJRAS1X2S02X
Series: PJR
Operating Temperature Range: -25°C ~ 85°C
Features: 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: PJRAS1
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
4 Pole Audio/RCA Jack, Right Angle, Shielded, 2A, 34V Product overview: PJRAS1X2S02X from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 34V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 34V, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-PJRAS1X2S02X can be used for catalog matching and distributor lookup.
2 POS RA SHLD PH JK WHT-RED,Ro
| Conxall Corporation | Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PJRAS1X2S02X | PJRAS1X2S02X | PJRAS1X2S02X-ND | 889947-PJRAS1X2S02X | 434-PJRAS1X2S02X | 03M4239 |
| Product Name | PJRA Series RCA Jacks 2x1, 2x2 | Audio & Video Connectors | Audio Connectors | Barrel - Barrel - Audio Connectors - PJRAS1X2S02X | 2A 34V Electronic Connector | 2 Pos Ra Shld Ph Jk Wht-Red,ro Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Voltage Rating | 34 volts | 34 volts | 34 volts | |||
| Current Rating | 2.0 amps | 2.0 amps | ||||
| Connector Type | Audio / Video | Phono (RCA) Jack | Audio / Video |