Switchcraft, Inc. R Series Right Angle Cable Mount XLR Connectors R5MZ

Description
AAA Series 5 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
Datasheet
Description
AAA Series 5 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R Series Right Angle Cable Mount XLR Connectors - R5MZ - Conxall Corporation
Villa Park, IL, USA
R Series Right Angle Cable Mount XLR Connectors
R5MZ
R Series Right Angle Cable Mount XLR Connectors R5MZ
AAA Series 5 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.

AAA Series 5 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body
Right angle versions of AAA Series XLR Connectors.

Supplier's Site
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall - 92H3983 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
92H3983
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall 92H3983
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:R Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:R Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number R5MZ 92H3983
Product Name R Series Right Angle Cable Mount XLR Connectors Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products