.210" ID Open Frame Jack, 3 conductor
For applications requiring polarization (use of plugs of different sizes) to prevent insertion of incorrect equipment Littel-Plug® phone plugs featuring a sleeve and tip diameter of .206 inches are available.
LITTEL JAX
"5.23mm (0.206"") Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Body Nickel Plated Copper Alloy, Hole Diameter 0.437 in., Phone Jack
Mate with standard 0.25" (6.35 mm) or 0.21" (5.33 mm) phone plugs. Notched insulating washers. Mounts in single 0.375" (9.52 mm) hole, panels up to 0.156" (3.96 mm) thick, except Types L-11 and L-12A in panels up to 0.25" (6.35 mm) thick.
| Switchcraft, Inc. | Conxall Corporation | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | S12B | S12B | S12B | S12B | SC1097-ND | 70214160 |
| Product Name | .206" Open Frame Jack | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio & Video Connectors | Audio Connectors | Phone Connectors 3 CONDUCTOR .210 ID | |
| Connector Type | Audio / Video | Audio / Video | Phone Jack | Audio / Video | ||
| Gender | Male / Plug | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | ||||
| Termination | Solder Cup |