Switchcraft, Inc. PJRA Series RCA Jacks 2x1, 2x2 PJRAS2X1S01AUX

Description
2 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet
Description
2 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PJRA Series RCA Jacks 2x1, 2x2 - PJRAS2X1S01AUX - Conxall Corporation
Villa Park, IL, USA
PJRA Series RCA Jacks 2x1, 2x2
PJRAS2X1S01AUX
PJRA Series RCA Jacks 2x1, 2x2 PJRAS2X1S01AUX
2 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

2 horizontal by 1 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, red/ white, with gold ground shell plating
Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

Supplier's Site
Audio Connectors - SC1858-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1858-ND
Audio Connectors SC1858-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

Buy Now Datasheet
Connector, 2 Pos Ra Ph Jk R-W G Rohs Compliant Switchcraft/conxall - 65K7772 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2 Pos Ra Ph Jk R-W G Rohs Compliant Switchcraft/conxall
65K7772
Connector, 2 Pos Ra Ph Jk R-W G Rohs Compliant Switchcraft/conxall 65K7772
CONNECTOR, 2 POS RA PH JK R-W G ROHS COMPLIANT: YES

CONNECTOR, 2 POS RA PH JK R-W G ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number PJRAS2X1S01AUX SC1858-ND 65K7772
Product Name PJRA Series RCA Jacks 2x1, 2x2 Audio Connectors Connector, 2 Pos Ra Ph Jk R-W G Rohs Compliant Switchcraft/conxall
Gender Female / Jack Female / Jack
Voltage Rating 34 volts 34 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102153-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers