Switchcraft, Inc. EH Series Audio / Video / Data EHRCA2BX

Description
EH Series RCA Female Feedthru - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet
Description
EH Series RCA Female Feedthru - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EH Series Audio / Video / Data - EHRCA2BX - Conxall Corporation
Villa Park, IL, USA
EH Series Audio / Video / Data
EHRCA2BX
EH Series Audio / Video / Data EHRCA2BX
EH Series RCA Female Feedthru - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

EH Series RCA Female Feedthru - Black Finish
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

Supplier's Site
Barrel Connector Adapters - SC2480-ND - DigiKey
Thief River Falls, MN, United States
Barrel Connector Adapters
SC2480-ND
Barrel Connector Adapters SC2480-ND
Adapter Connector Phono (RCA) Jack To Phono (RCA) Jack Panel Mount

Adapter Connector Phono (RCA) Jack To Phono (RCA) Jack Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
EHRCA2BX
Audio & Video Connectors EHRCA2BX
E SERIES RCA FD THRU BLK, RoHS

E SERIES RCA FD THRU BLK, RoHS

Buy Now
Rca Feedthru Jack Connector Black W/4-40 Screw; No. Of Contacts Switchcraft/conxall - 31AC3250 - Newark, An Avnet Company
Chicago, IL, United States
Rca Feedthru Jack Connector Black W/4-40 Screw; No. Of Contacts Switchcraft/conxall
31AC3250
Rca Feedthru Jack Connector Black W/4-40 Screw; No. Of Contacts Switchcraft/conxall 31AC3250
RCA Feedthru Jack Connector Black w/4-40 Screw; No. of Contacts:-; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: No

RCA Feedthru Jack Connector Black w/4-40 Screw; No. of Contacts:-; Gender:Jack; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EHRCA2BX SC2480-ND EHRCA2BX 31AC3250
Product Name EH Series Audio / Video / Data Barrel Connector Adapters Audio & Video Connectors Rca Feedthru Jack Connector Black W/4-40 Screw; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data