Switchcraft, Inc. PJRA Series RCA Jacks 3x1, 3x2 PJRAN3X1U01X

Description
3 horizontal by 1 vertical position RCA PCB mount RCA jack, no mounting holes, unshielded, red/ yellow/ white Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Addresses the requirements of the most critical audio and audio/video applications. 3 and 6 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Description
3 horizontal by 1 vertical position RCA PCB mount RCA jack, no mounting holes, unshielded, red/ yellow/ white Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Addresses the requirements of the most critical audio and audio/video applications. 3 and 6 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

Suppliers

Company
Product
Description
Supplier Links
PJRA Series RCA Jacks 3x1, 3x2 - PJRAN3X1U01X - Conxall Corporation
Villa Park, IL, USA
PJRA Series RCA Jacks 3x1, 3x2
PJRAN3X1U01X
PJRA Series RCA Jacks 3x1, 3x2 PJRAN3X1U01X
3 horizontal by 1 vertical position RCA PCB mount RCA jack, no mounting holes, unshielded, red/ yellow/ white Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Addresses the requirements of the most critical audio and audio/video applications. 3 and 6 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

3 horizontal by 1 vertical position RCA PCB mount RCA jack, no mounting holes, unshielded, red/ yellow/ white
Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Addresses the requirements of the most critical audio and audio/video applications. 3 and 6 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

Supplier's Site
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 65K7771 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
65K7771
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 65K7771
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red, White, Yellow; External Diameter:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red, White, Yellow; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PJRAN3X1U01X 65K7771
Product Name PJRA Series RCA Jacks 3x1, 3x2 Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers