Switchcraft, Inc. R Series Right Angle Cable Mount XLR Connectors R4MZ

Description
AAA Series 4 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
Request a Quote Datasheet
Description
AAA Series 4 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
R Series Right Angle Cable Mount XLR Connectors - R4MZ - Conxall Corporation
Villa Park, IL, USA
R Series Right Angle Cable Mount XLR Connectors
R4MZ
R Series Right Angle Cable Mount XLR Connectors R4MZ
AAA Series 4 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body Right angle versions of AAA Series XLR Connectors.

AAA Series 4 Pin Male Right Angle Cable Mount XLR, Silver Pins, Nickel Body
Right angle versions of AAA Series XLR Connectors.

Supplier's Site
Connectors Audio & Video, XLR Plugs & Jacks - R4MZ - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
R4MZ
Connectors Audio & Video, XLR Plugs & Jacks R4MZ
R/A MALE 4 PIN CABLE

R/A MALE 4 PIN CABLE

Buy Now
Circular Connector Assemblies - SC2545-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2545-ND
Circular Connector Assemblies SC2545-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
R4MZ
Audio & Video Connectors R4MZ
RA AUDIO PLUG, RoHS

RA AUDIO PLUG, RoHS

Buy Now
Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall - 92H3981 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall
92H3981
Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall 92H3981
CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:R Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:R Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number R4MZ R4MZ SC2545-ND R4MZ 92H3981
Product Name R Series Right Angle Cable Mount XLR Connectors Connectors Audio & Video, XLR Plugs & Jacks Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products