Conxall Corporation QG XLR Patchbay Series for E and EH Series Con... QGPK3B

Description
QG XLR Patchbay Series for E and EH Series Connectors 2RU Empty QG Panel with 2X16 "E" Series Knockouts w/Cable Tie Bar The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.
Description
QG XLR Patchbay Series for E and EH Series Connectors 2RU Empty QG Panel with 2X16 "E" Series Knockouts w/Cable Tie Bar The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

Suppliers

Company
Product
Description
Supplier Links
QG XLR Patchbay Series for E and EH Series Con... - QGPK3B - Conxall Corporation
Villa Park, IL, USA
QG XLR Patchbay Series for E and EH Series Con...
QGPK3B
QG XLR Patchbay Series for E and EH Series Con... QGPK3B
QG XLR Patchbay Series for E and EH Series Connectors 2RU Empty QG Panel with 2X16 "E" Series Knockouts w/Cable Tie Bar The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

QG XLR Patchbay Series for E and EH Series Connectors
2RU Empty QG Panel with 2X16 "E" Series Knockouts w/Cable Tie Bar
The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number QGPK3B
Product Name QG XLR Patchbay Series for E and EH Series Con...
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Push-in bulkhead connector - NPQH-H-Q6-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2214/1000-490-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Banana Plug to 0.080″ Pin Socket, Adapter - 8012 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details