1/4" Mono 2 Conductor Jack w/Nut & Washer, PC Terminals, Tip is Shunt
Littel-Jax phone jacks mate with standard commercial phone plugs and are available with .25 inch inside diameter bushings.
Win Source Part Number: 1084410-PC12A
Category: Connectors, Interconnects>Barrel
Series: LITTEL-JAX®
Features: Mounting Hardware, Thread Lock
Connector Type: Phone Jack
Termination: Solder
Package: Bulk
Contact Material: Copper Alloy
Gender: Female
Shielding: Unshielded
Standard Package: 100
Voltage - Rated: 25VDC
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Nickel
Panel Hole Size: 0.375" (9.52mm)
Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone
Actual Diameter: 0.250" (6.35mm)
Thread Size: 3/8"-32
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -20°C ~ 65°C
Signal Lines: Mono
Body Color: Silver
Alternative Parts (Cross-Reference): 5-747905-2; 5788798-1; 1-106505-2; 30700-5081PC-12A;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.
Other Names: SC1851,PC12A-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder"
| Conxall Corporation | Win Source Electronics | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | PC12A | 1084410-PC12A | SC1851-ND | PC12A |
| Product Name | 1/4" 2 Conductor Open Frame Jacks | Connectors, Interconnects - Barrel - Audio Connectors | Audio Connectors | Audio & Video Connectors |
| Connector Type | Audio / Video | Phone Jack | Audio / Video | |
| Termination | Solder | |||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | ||
| Voltage Rating | 25 volts | 25 volts |