Conxall Corporation IEC Panel Mount Connector EAC409040

Description
IEC Panel Mount Connector, Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.
Description
IEC Panel Mount Connector, Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.

Suppliers

Company
Product
Description
Supplier Links
IEC Panel Mount Connector - EAC409040 - Conxall Corporation
Villa Park, IL, USA
IEC Panel Mount Connector
EAC409040
IEC Panel Mount Connector EAC409040
IEC Panel Mount Connector, Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.

IEC Panel Mount Connector,
Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrical connections. Extended socket versions permit minimum behind-panel depth.

Supplier's Site
POWER RECEPTACLE - 70214185 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER RECEPTACLE
70214185
POWER RECEPTACLE 70214185
UL and CSA Approved, International Standard CCE-22 Shell: Black glass reinforced thermoplastic polyester. UL flammability rating 94 V-O, yellow card #E45575. Pins: Silver-plated brass. Terminals: Electrotinned brass except EAC333, silver-plated brass. EAC333 . 3-pin male receptacle with right angle housing for PC board mount. Rear of panel mounting. PC terminals project 0.125" to extend through PC board. Ground pin is integral with the ground solder lug on rear of receptacle. Two additional 0.136" holes for fastening to panel or chassis. EAC309. 3-pin male receptacle with standard lug terminals. Mounts from front or rear of panel with two #5 screws or 0.125" rivets (not supplied). EAC311. 3-pin male receptacle with FASTON terminals. Mounts from front or rear of panel with two #5 screws or 0.125" diameter rivets (not supplied). EAC305. 3-contact female receptacle front mount with two #4 screws or 0.094" rivets (not supplied). EAC405. 3-contact female receptacle with standard solder lug terminals. Snap-in panel mounting. EAC409. 3-pin male receptacle with standard solder lug terminals. Snap-in panel mounting. EAC411. 3-pin male receptacle with FASTON terminals. Snap-in panel mounting.

UL and CSA Approved, International Standard CCE-22
Shell:
Black glass reinforced thermoplastic polyester. UL flammability rating 94 V-O, yellow card #E45575. Pins: Silver-plated brass. Terminals: Electrotinned brass except EAC333, silver-plated brass.

EAC333
. 3-pin male receptacle with right angle housing for PC board mount. Rear of panel mounting. PC terminals project 0.125" to extend through PC board. Ground pin is integral with the ground solder lug on rear of receptacle. Two additional 0.136" holes for fastening to panel or chassis. EAC309. 3-pin male receptacle with standard lug terminals. Mounts from front or rear of panel with two #5 screws or 0.125" rivets (not supplied). EAC311. 3-pin male receptacle with FASTON terminals. Mounts from front or rear of panel with two #5 screws or 0.125" diameter rivets (not supplied). EAC305. 3-contact female receptacle front mount with two #4 screws or 0.094" rivets (not supplied). EAC405. 3-contact female receptacle with standard solder lug terminals. Snap-in panel mounting. EAC409. 3-pin male receptacle with standard solder lug terminals. Snap-in panel mounting. EAC411. 3-pin male receptacle with FASTON terminals. Snap-in panel mounting.

Supplier's Site

Technical Specifications

  Conxall Corporation Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number EAC409040 70214185
Product Name IEC Panel Mount Connector POWER RECEPTACLE
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Line Socket, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 3.5 mm - 4832.3300 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
3 suppliers
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mini Alligator Clip Insulator - 9273 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details