EH Series USB-B To USB-A Feedthru - Black Finish
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount
USB Connectors E SERIES USB B TO A
USB ADAPTER, TYPE B RCPT-A RCPT, BLACK; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:-; Product Range:EH Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EHUSBBABX | SC1837-ND | EHUSBBABX | EHUSBBABX | 08N9042 |
| Product Name | EH Series Audio / Video / Data | USB, DVI, HDMI Connector Adapters | USB Connectors | USB Connectors | Usb Adapter, Type B Rcpt-A Rcpt, Black; Usb Connector Convert From Switchcraft/conxall |
| Connector Type | Audio / Video | USB | USB | USB | USB |