Switchcraft, Inc. PJRA Series RCA Jacks 2x1, 2x2 PJRAS2X2S01AUX

Description
2 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white (x2) / red (x2, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet
Description
2 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white (x2) / red (x2, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PJRA Series RCA Jacks 2x1, 2x2 - PJRAS2X2S01AUX - Conxall Corporation
Villa Park, IL, USA
PJRA Series RCA Jacks 2x1, 2x2
PJRAS2X2S01AUX
PJRA Series RCA Jacks 2x1, 2x2 PJRAS2X2S01AUX
2 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white (x2) / red (x2, with gold ground shell plating Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

2 horizontal by 2 vertical position RCA PCB mount RCA jack, screw mounting hole, shielded, white (x2) / red (x2, with gold ground shell plating
Comprehensive line of PCB Mount RCA Jacks and Jack Sets. Switchcraft’s newest product family addresses the requirements of the most critical audio and audio/video applications. 2x1 and 2x2 position jack sets are offered in a variety of color combinations with numerous plating, grounding, shielding, mounting, and justification options.

Supplier's Site
Audio Connectors - SC2536-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2536-ND
Audio Connectors SC2536-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

Buy Now Datasheet

Technical Specifications

  Conxall Corporation DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number PJRAS2X2S01AUX SC2536-ND
Product Name PJRA Series RCA Jacks 2x1, 2x2 Audio Connectors
Gender Female / Jack Female / Jack
Voltage Rating 34 volts 34 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98055-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCS-FL2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10602406AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers