Switchcraft, Inc. Standard DC Power Plugs S761K

Description
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, black handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet
Description
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, black handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard DC Power Plugs - S761K - Conxall Corporation
Villa Park, IL, USA
Standard DC Power Plugs
S761K
Standard DC Power Plugs S761K
DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, black handle, locking 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.8" (45.72mm) overall length, black insulator tip, black handle, locking
2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.

Supplier's Site
Power Connectors - SC240-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC240-ND
Power Connectors SC240-ND
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Connectors, Interconnects - Barrel - Power Connectors - 1229428-S761K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1229428-S761K
Connectors, Interconnects - Barrel - Power Connectors 1229428-S761K
Win Source Part Number: 1229428-S761K Category: Connectors, Interconnects>Barrel - Power Connectors Features: Thread Lock Connector Type: Plug Termination: Solder Eyelet(s) Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Body Material: Brass Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 2 pcs - 1 Connector, 1 Handle Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.217" (5.50mm OD) Insulation Color: Black Mounting Type: Free Hanging (In-Line) Body Color: Silver, Black Alternative Parts (Cross-Reference): S761K.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: S761K-ND,SC240

Win Source Part Number: 1229428-S761K
Category: Connectors, Interconnects>Barrel - Power Connectors
Features: Thread Lock
Connector Type: Plug
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Body Material: Brass
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 2 pcs - 1 Connector, 1 Handle
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.217" (5.50mm OD)
Insulation Color: Black
Mounting Type: Free Hanging (In-Line)
Body Color: Silver, Black
Alternative Parts (Cross-Reference): S761K.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: S761K-ND,SC240

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
S761K
Power Connectors S761K
2.0MM X.474 POWER PLUG, RoHS

2.0MM X.474 POWER PLUG, RoHS

Buy Now
Singapore, Singapore
5A Electronic Connector
301-S761K
5A Electronic Connector 301-S761K
DC Power Connector, 5A, Male, Straight, Solder, 2mm Pin Product overview: S761K from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-S761K can be used for catalog matching and distributor lookup.

DC Power Connector, 5A, Male, Straight, Solder, 2mm Pin Product overview: S761K from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-S761K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall - 96F9616 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall
96F9616
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall 96F9616
CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm; Length:1.8" RoHS Compliant: Yes

CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm; Length:1.8" RoHS Compliant: Yes

Supplier's Site Datasheet
MINIATURE POWER PLUG - 70214144 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINIATURE POWER PLUG
70214144
MINIATURE POWER PLUG 70214144
Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow pin conductor with a center hole of 0.100" (2.54 mm) I.D.

Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow pin conductor with a center hole of 0.100" (2.54 mm) I.D.

Supplier's Site
Power Connectors - S761K - ODG (Origin Data Global)
Shenzhen, China
Power Connectors
S761K
Power Connectors S761K
CONN PWR PLUG 2X5.5MM SOLDER

CONN PWR PLUG 2X5.5MM SOLDER

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S761K SC240-ND 1229428-S761K S761K 301-S761K 96F9616 70214144 S761K
Product Name Standard DC Power Plugs Power Connectors Connectors, Interconnects - Barrel - Power Connectors Power Connectors 5A Electronic Connector Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall MINIATURE POWER PLUG Power Connectors
Gender Male / Plug Female / Jack Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers