DC POWER PLUG, 0.080" (2.03mm) ID pin, 1.7" (43.18mm) overall length, black insulator tip, black handle, locking
2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
Win Source Part Number: 1294272-S760K
Category: Connectors, Interconnects>Barrel
Features: Cable Clamp, Thread Lock
Connector Type: Plug
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Body Material: Brass
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 2 pcs - 1 Connector, 1 Handle
Contact Material - Plating: Tin
Actual Diameter: 0.083" (2.10mm ID), 0.217" (5.50mm OD)
Insulation Color: Black
Mounting Type: Free Hanging (In-Line)
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: Q817271
Base Product Number: S760
Power Barrel Connector Plug Free Hanging (In-Line)
Mates with sockets used on transistorized portable radios, tape recorders, appliances which have AC adapters, and/or battery chargers. 0.218" (5.54 mm) O.D. × 0.375" (9.53 mm) long sleeve. An 0.062" (1.57 mm) wide insulator. Ring at tip of sleeve insulates and recesses a hollow pin conductor with a center hole of 0.100" (2.54 mm) I.D.
CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm; Length:1.7" RoHS Compliant: Yes
| Conxall Corporation | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S760K | S760K | 1294272-S760K | S760K-ND | 70214512 | 96F9611 |
| Product Name | Standard DC Power Plugs | Power Connectors | Connectors, Interconnects - Barrel - Power Connectors | Power Connectors | MINATURE POWER PLUG;2 CONDUCTORS;BLK HANDL;SOLDER LUGS | Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall |
| Gender | Male / Plug | Female / Jack | Male / Plug |