Switchcraft, Inc. EH Series Audio / Video / Data EH35MMMSCB

Description
EH Series 3.5MM, 2 Conductor Jack To Solder Contacts - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet
Description
EH Series 3.5MM, 2 Conductor Jack To Solder Contacts - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EH Series Audio / Video / Data - EH35MMMSCB - Conxall Corporation
Villa Park, IL, USA
EH Series Audio / Video / Data
EH35MMMSCB
EH Series Audio / Video / Data EH35MMMSCB
EH Series 3.5MM, 2 Conductor Jack To Solder Contacts - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

EH Series 3.5MM, 2 Conductor Jack To Solder Contacts - Black Finish
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
EH35MMMSCB
Audio & Video Connectors EH35MMMSCB
EH 3.5MM TS JK, BLK, RoHS

EH 3.5MM TS JK, BLK, RoHS

Buy Now
Audio Connectors - EH35MMMSCB-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
EH35MMMSCB-ND
Audio Connectors EH35MMMSCB-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder Cup"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder Cup"

Buy Now Datasheet
Panel Mount 3.5Mm Mono Jack To Solder Contacts; No. Of Contacts Switchcraft/conxall - 31AC3253 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount 3.5Mm Mono Jack To Solder Contacts; No. Of Contacts Switchcraft/conxall
31AC3253
Panel Mount 3.5Mm Mono Jack To Solder Contacts; No. Of Contacts Switchcraft/conxall 31AC3253
Panel Mount 3.5mm Mono Jack to Solder Contacts; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

Panel Mount 3.5mm Mono Jack to Solder Contacts; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EH35MMMSCB EH35MMMSCB EH35MMMSCB-ND 31AC3253
Product Name EH Series Audio / Video / Data Audio & Video Connectors Audio Connectors Panel Mount 3.5Mm Mono Jack To Solder Contacts; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Socket, solder terminal, screened, 7.5 mm, 4-pole, straight, UK-Connector - 4804.2400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination solder terminal
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details