Switchcraft, Inc. XLR Wall Plate J3FS

Description
Wall plate mounting
Request a Quote Datasheet
Description
Wall plate mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall plate mounting

Wall plate mounting

Supplier's Site
XLR Wall Plate - J3FS - Conxall Corporation
Villa Park, IL, USA
XLR Wall Plate
J3FS
XLR Wall Plate J3FS
1 Gang XLR Wall Plate pre-loaded with 1 rectangular (D3F) 3-Pin XLR female connector - stainless steel finish XLR connectors housed in a wall plate for easy mounting.

1 Gang XLR Wall Plate pre-loaded with 1 rectangular (D3F) 3-Pin XLR female connector - stainless steel finish
XLR connectors housed in a wall plate for easy mounting.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
J3FS
Audio & Video Connectors J3FS
AUDIO CONNECTOR, RoHS

AUDIO CONNECTOR, RoHS

Buy Now
Circular Connector Assemblies - SC1030-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1030-ND
Circular Connector Assemblies SC1030-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 22F1029 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
22F1029
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 22F1029
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Wall Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Wall Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number J3FS J3FS J3FS SC1030-ND 22F1029
Product Name XLR Wall Plate Audio & Video Connectors Circular Connector Assemblies Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data