Conxall Corporation QG XLR Patchbay Series for E and EH Series Con... QGPK2B

Description
QG XLR Patchbay Series for E and EH Series Connectors 1.5RU Empty QG Panel with 1X16 "E" Series Knockouts w/Cable Tie Bar The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.
Description
QG XLR Patchbay Series for E and EH Series Connectors 1.5RU Empty QG Panel with 1X16 "E" Series Knockouts w/Cable Tie Bar The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

Suppliers

Company
Product
Description
Supplier Links
QG XLR Patchbay Series for E and EH Series Con... - QGPK2B - Conxall Corporation
Villa Park, IL, USA
QG XLR Patchbay Series for E and EH Series Con...
QGPK2B
QG XLR Patchbay Series for E and EH Series Con... QGPK2B
QG XLR Patchbay Series for E and EH Series Connectors 1.5RU Empty QG Panel with 1X16 "E" Series Knockouts w/Cable Tie Bar The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

QG XLR Patchbay Series for E and EH Series Connectors
1.5RU Empty QG Panel with 1X16 "E" Series Knockouts w/Cable Tie Bar
The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number QGPK2B
Product Name QG XLR Patchbay Series for E and EH Series Con...
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190301 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details