Conxall Corporation QG XLR Patchbay Series for E and EH Series Con... QGPK116FB

Description
QG XLR Patchbay Series for E and EH Series Connectors 1RU QG Panel with 16 Female XLRs Pre-Loaded The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.
Request a Quote
Description
QG XLR Patchbay Series for E and EH Series Connectors 1RU QG Panel with 16 Female XLRs Pre-Loaded The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
QG XLR Patchbay Series for E and EH Series Con... - QGPK116FB - Conxall Corporation
Villa Park, IL, USA
QG XLR Patchbay Series for E and EH Series Con...
QGPK116FB
QG XLR Patchbay Series for E and EH Series Con... QGPK116FB
QG XLR Patchbay Series for E and EH Series Connectors 1RU QG Panel with 16 Female XLRs Pre-Loaded The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

QG XLR Patchbay Series for E and EH Series Connectors
1RU QG Panel with 16 Female XLRs Pre-Loaded
The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or female, silver-plated pins or contacts, and a black finish. All connectors have solder cup terminals for easy soldering and the inserts are removable from the back, allowing for easy changes. The one rack unit height version comes with 16 male, or 16 female, or 8 male and 8 female connectors. The two rack unit version comes with 16 male and 16 female connectors. We also offer the unit without connectors, but with the panel cut-outs already punched out. All versions have a rugged cable tie bar, which takes the weight of the cabling away from the solder connections.

Supplier's Site
Audio & Video Connectors - QGPK116FB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
QGPK116FB
Audio & Video Connectors QGPK116FB
QG PATCHBAY 1RU FEMALE

QG PATCHBAY 1RU FEMALE

Buy Now
Qg Patchbay 1Ru Female Switchcraft/conxall - 20C1348 - Newark, An Avnet Company
Chicago, IL, United States
Qg Patchbay 1Ru Female Switchcraft/conxall
20C1348
Qg Patchbay 1Ru Female Switchcraft/conxall 20C1348
QG PATCHBAY 1RU FEMALE

QG PATCHBAY 1RU FEMALE

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QGPK116FB QGPK116FB 20C1348
Product Name QG XLR Patchbay Series for E and EH Series Con... Audio & Video Connectors Qg Patchbay 1Ru Female Switchcraft/conxall
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details