EH Series USB-B To USB-A Feedthru - Nickel Finish
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount
E SERIES USB B TO A
The EH series is the fastest and most versatile way to create a custom panel or wall plate perfectly suited for systems integration, pro audio, A/V, and data applications. The connectors mount into any single, standard XLR diagonal hole knockout without having to custom drill and tap a specific hole for a specific connector. This connector is a USB B to A receptacle.
USB ADAPTER, TYPE B RCPT-A RCPT, NICKEL; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:-; Product Range:EH Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EHUSBBAX | SC2490-ND | EHUSBBAX | EHUSBBAX | 70214312 | EHUSBBAX | 32M6567 |
| Product Name | EH Series Audio / Video / Data | USB, DVI, HDMI Connector Adapters | USB Connectors | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | RECEPTACLE, EH SERIES, USB B TO A | USB Connectors | Usb Adapter, Type B Rcpt-A Rcpt, Nickel; Usb Connector Convert From Switchcraft/conxall |
| Connector Type | Audio / Video | USB | USB | USB | USB | USB |