DigiKey Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| AUTOMATIC MOLDED CASE SWITCH 347 | |
| AUTOMATIC MOLDED CASE SWITCH 600 | |
| Circuit Breaker AC DC | |
| MINIATURE CIRCUIT BREAKER 600V 3 | |
| MOLDED CASE CB 347V/600Y 15A | |
| MOLDED CASE CB 347V/600Y 30A | |
| MOLDED CASE CIRC BREAKER 347V/60 | |
| MOLDED CASE CIRCUIT BREAKER 277V | |
| MOLDED CASE CIRCUIT BREAKER 347V | |
| MOLDED CASE CIRCUIT BREAKER 480V | |
| MOLDED CASE CIRCUIT BREAKER 600V | |
| MOLDED CASE CIRCUIT BREAKER 600Y | |
| MOLDED CASE CIRCUIT BRKR 480Y/27 | |
| MOLDED CASE CIRCUIT BRKR 600Y/34 |
| << Prev | Next >> |