Schneider Electric Circuit Breakers BJL36050

Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-BJL36050-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-BJL36050-ND
Circuit Breakers 4008-BJL36050-ND
MOLDED CASE CIRCUIT BRKR 600Y/34

MOLDED CASE CIRCUIT BRKR 600Y/34

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 50A, 690Vac; Product Range Square D By Schneider Electric - 16AC9279 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 50A, 690Vac; Product Range Square D By Schneider Electric
16AC9279
Thermal Mag Ckt Breaker, 3P, 50A, 690Vac; Product Range Square D By Schneider Electric 16AC9279
THERMAL MAG CKT BREAKER, 3P, 50A, 690VAC; Product Range:PowerPact B Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 50A, 690VAC; Product Range:PowerPact B Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-BJL36050-ND 16AC9279
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 50A, 690Vac; Product Range Square D By Schneider Electric
Rated Current 50 amps 50 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data