Schneider Electric Circuit Breakers BDL36080

Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-BDL36080-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-BDL36080-ND
Circuit Breakers 4008-BDL36080-ND
MOLDED CASE CIRCUIT BRKR 600Y/34

MOLDED CASE CIRCUIT BRKR 600Y/34

Buy Now Datasheet
Molded Case Circuit Breaker - 74001019 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
74001019
Molded Case Circuit Breaker 74001019
CIRCUIT BREAKER, POWERPACT B, MOLDED CASE, 80AMP, 3 POLE, 600Y/347V. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, POWERPACT B, MOLDED CASE, 80AMP, 3 POLE, 600Y/347V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 3 Pole, 80A, 240Vac; Product Range Square D By Schneider Electric - 16AC9000 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 80A, 240Vac; Product Range Square D By Schneider Electric
16AC9000
Circuit Breaker, 3 Pole, 80A, 240Vac; Product Range Square D By Schneider Electric 16AC9000
CIRCUIT BREAKER, 3 POLE, 80A, 240VAC; Product Range:PowerPact B Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 80A, 240VAC; Product Range:PowerPact B Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-BDL36080-ND 74001019 16AC9000
Product Name Circuit Breakers Molded Case Circuit Breaker Circuit Breaker, 3 Pole, 80A, 240Vac; Product Range Square D By Schneider Electric
Rated Current 80 amps 80 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Supplementary Circuit Breakers - 1B05UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 486-3-150-712-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
Circuit Breakers - 723-209-2-1-62-4-8-7.5-ND - DigiKey
Specs
Rated Current 7.5 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details