DigiKey Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 50 55
Product Name Notes
Circuit Breaker 20A 690V AC 500V DC Lever DIN Rail
Circuit Breaker AC DC
Circuit Breaker Thermal 16A 690V AC DC Rotary DIN Rail
Circuit Breaker Thermal 3.2A 690V AC DC Rotary DIN Rail
Circuit Breaker Thermal 5A 690V AC DC Rotary DIN Rail
CIRCUIT BREAKER UL489 10 A
CIRCUIT BREAKER UL489 15 A
CIRCUIT BREAKER UL489 20 A
CIRCUIT BREAKER UL489 25 A
CIRCUIT BREAKER UL489 40 A
CIRCUIT BREAKER UL489 45 A
CIRCUIT BREAKER UL489 60 A
CIRCUIT BREAKER UL489 70 A
CIRCUIT BREAKER UL489, SZ3, 35A
CIRCUIT-BREAKER. UL489 30A
CIRCUIT-BREAKER. UL489 50A

<< Prev Next >>